Manufacturer: Microchip Technology
Win Source Part Number: 1319570-AR1021T-I/SS
Category: Integrated Circuits (ICs)>Data Acquisition>Touch Screen Controllers
Packaging: Reel - TR
Standard Package: 1,600
Mounting: Surface Mount
Interface: I2C, Serial, SPI
Current - Supply: 17 mA
Resolution (Bits): 10 b
Voltage Reference: Internal
Voltage - Supply: 2.5V ~ 5V
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 20-SSOP (0.209", 5.30mm Width)
Touchscreen: 4, 5, or 8 Wire Resistive
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AR1021T-I/SSDKR,AR10
Base Product Number: AR1021
RoHS Status: ROHS3 Compliant
IC SCREEN CNTRL 10BIT 20SSOP Product overview: AR1021T-I/SS from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 10BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-AR1021T-I/SS can be used for catalog matching and distributor lookup.
Touchscreen Controller, 4, 5, or 8 Wire Resistive 10 b I²C, Serial, SPI Interface 20-SSOP
Touchscreen Controller, 4, 5, or 8 Wire Resistive 10 b I²C, Serial, SPI Interface 20-SSOP
Touchscreen Controller, 4, 5, or 8 Wire Resistive 10 b I²C, Serial, SPI Interface 20-SSOP
TOUCH SCREEN CONTROLLER, I2C,SPI,SSOP-20; IC Interface Type:I2C, SPI; Resolution (Bits):10bit; Supply Voltage Min:2.5V; Supply Voltage Max:5V; Controller IC Case Style:SSOP; No. of Pins:20Pins; Product Range:AR1000 Series RoHS Compliant: Yes
IC SCREEN CNTRL 10BIT 20SSOP
Touchscreen Controller 4, 5, or 8 Wire Resistive 10 b I²C, Serial, SPI Interface 20-SSOP
IC SCREEN CNTRL 10BIT 20SSOP
Touch Screen Controllers Touch Sensing Controller
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 1319570-AR1021T-I/SS | 775-AR1021T-I/SS | AR1021T-I/SSTR-ND | 26W8083 | AR1021T-I/SS | AR1021T-I/SS | AR1021T-I/SS | AR1021T-I/SS |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | 10BIT Touch Screen Controller | Touch Screen Controllers | Touch Screen Controller, I2C,spi,ssop-20; Ic Interface Type Microchip | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers |
| Type | Resistive | Resistive | Resistive |