Manufacturer: Microchip Technology
Win Source Part Number: 852727-AR1021T-I/ML
Series: mTouch™
Features: Touchscreen Controller Interface
Package: Reel - TR
Family Name: AR1021
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AR1021T-I/ML-ND, AR1021T-I/MLTR, AR1021T-I/MLDKR, AR1021T-I/MLCT
Touchscreen Controller, 4, 5, or 8 Wire Resistive 10 b I²C, Serial, SPI Interface 20-QFN (4x4)
Touchscreen Controller, 4, 5, or 8 Wire Resistive 10 b I²C, Serial, SPI Interface 20-QFN (4x4)
Touchscreen Controller, 4, 5, or 8 Wire Resistive 10 b I²C, Serial, SPI Interface 20-QFN (4x4)
IC SCREEN CNTRL 10BIT 20QFN Product overview: AR1021T-I/ML from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 10BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-AR1021T-I/ML can be used for catalog matching and distributor lookup.
IC SCREEN CNTRL 10BIT 20QFN
Touch Screen Controllers Touch Sensing Cont
TOUCH SCREEN CONTROLLER, I2C,SPI, QFN-20; IC Interface Type:I2C, SPI; Resolution (Bits):10bit; Supply Voltage Min:2.5V; Supply Voltage Max:5V; Controller IC Case Style:QFN; No. of Pins:20Pins; Product Range:AR1000 Series RoHS Compliant: Yes
Touchscreen Controller 4, 5, or 8 Wire Resistive 10 b I²C, Serial, SPI Interface 20-QFN (4x4)
IC SCREEN CNTRL 10BIT 20QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 852727-AR1021T-I/ML | AR1021T-I/MLCT-ND | 775-AR1021T-I/ML | AR1021T-I/ML | AR1021T-I/ML | 94T7250 | AR1021T-I/ML | AR1021T-I/ML |
| Product Name | Data Acquisition - Data Acquisition - Touch Screen Controllers - AR1021T-I/ML | Touch Screen Controllers | 10BIT Touch Screen Controller | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controller, I2C,spi, Qfn-20; Ic Interface Type Microchip | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers |
| Supply Voltage | 2.5 to 5 volts | 2.5 to 5 volts | 2.5 to 5 volts | 2.5 to 5 volts | 2.5 to 5 volts |