Microchip Technology, Inc. AR1021

Description
The Microchip mTouch™ AR1000 Series Resistive Touch Screen Controller is a complete, easy to integrate, cost-effective and universal touch screen controller chip solution. The AR1000 Series has sophisticated proprietary touch screen decoding algorithms to fully process all touch data and save the host from this overhead. More than the usual “preprocessing” features of other low cost devices, the AR1000 delivers reliable, validated and calibrated touch coordinates. Using its onboard EEPROM, the AR1000 can store and independently apply the calibration to the touch coordinates before sending them to the host. This unique combination makes the AR1000 the most resource efficient touch screen controller for embedded designs. The AR1021 touch screen controller supports I2C™Compatible and SPI communication. Please reference the AR1011 touch screen controller for UART communication. Additional Features Supports any manufacturer's 4-, 5-, or 8-wire analog resistive touch screen I2C or SPI communication 1024x1024 resolution EEPROM calibration retention Supports any size analog resistive touch screen, 1.5" - 24"
Datasheet
Description
The Microchip mTouch™ AR1000 Series Resistive Touch Screen Controller is a complete, easy to integrate, cost-effective and universal touch screen controller chip solution. The AR1000 Series has sophisticated proprietary touch screen decoding algorithms to fully process all touch data and save the host from this overhead. More than the usual “preprocessing” features of other low cost devices, the AR1000 delivers reliable, validated and calibrated touch coordinates. Using its onboard EEPROM, the AR1000 can store and independently apply the calibration to the touch coordinates before sending them to the host. This unique combination makes the AR1000 the most resource efficient touch screen controller for embedded designs. The AR1021 touch screen controller supports I2C™Compatible and SPI communication. Please reference the AR1011 touch screen controller for UART communication. Additional Features Supports any manufacturer's 4-, 5-, or 8-wire analog resistive touch screen I2C or SPI communication 1024x1024 resolution EEPROM calibration retention Supports any size analog resistive touch screen, 1.5" - 24"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AR1021 - Microchip Technology, Inc.
Chandler, AZ, United States
The Microchip mTouch™ AR1000 Series Resistive Touch Screen Controller is a complete, easy to integrate, cost-effective and universal touch screen controller chip solution. The AR1000 Series has sophisticated proprietary touch screen decoding algorithms to fully process all touch data and save the host from this overhead. More than the usual “preprocessing” features of other low cost devices, the AR1000 delivers reliable, validated and calibrated touch coordinates. Using its onboard EEPROM, the AR1000 can store and independently apply the calibration to the touch coordinates before sending them to the host. This unique combination makes the AR1000 the most resource efficient touch screen controller for embedded designs. The AR1021 touch screen controller supports I2C™Compatible and SPI communication. Please reference the AR1011 touch screen controller for UART communication. Additional Features Supports any manufacturer's 4-, 5-, or 8-wire analog resistive touch screen I2C or SPI communication 1024x1024 resolution EEPROM calibration retention Supports any size analog resistive touch screen, 1.5" - 24"

The Microchip mTouch™ AR1000 Series Resistive Touch Screen Controller is a complete, easy to integrate, cost-effective and universal touch screen controller chip solution. The AR1000 Series has sophisticated proprietary touch screen decoding algorithms to fully process all touch data and save the host from this overhead. More than the usual “preprocessing” features of other low cost devices, the AR1000 delivers reliable, validated and calibrated touch coordinates. Using its onboard EEPROM, the AR1000 can store and independently apply the calibration to the touch coordinates before sending them to the host. This unique combination makes the AR1000 the most resource efficient touch screen controller for embedded designs.
The AR1021 touch screen controller supports I2C™Compatible and SPI communication. Please reference the AR1011 touch screen controller for UART communication.

Additional Features

    • Supports any manufacturer's 4-, 5-, or 8-wire analog resistive touch screen
    • I2C or SPI communication
    • 1024x1024 resolution
    • EEPROM calibration retention
    • Supports any size analog resistive touch screen, 1.5" - 24"
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AR1021
Package Type SOIC; SSOP; Other; ['QFN', 'SSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7831AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details