Touchscreen Controller, 4, 5, or 8 Wire Resistive 10 b I²C, Serial, SPI Interface 20-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 861783-AR1021-I/SO
Series: mTouch™
Operating Temperature Range: -40°C ~ 85°C
Features: Touchscreen Controller 4, 5, or 8 Wire Resistive 10 b I²C, Serial, SPI Interface 20-SOIC
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: AR1021
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 38
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AR1021-I/SO-CRL, AR1021ISO, Q13283384
IC SCREEN CNTRL 10BIT 20SOIC Product overview: AR1021-I/SO from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 10BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-AR1021-I/SO can be used for catalog matching and distributor lookup.
TOUCH SCREEN CTRL, SOIC-20; IC Interface Type:I2C, SPI; Resolution (Bits):10bit; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Controller IC Case Style:SOIC; No. of Pins:20Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Touch Screen Controllers Touch Sensing Controller
IC SCREEN CNTRL 10BIT 20SOIC
Touchscreen Controller 4, 5, or 8 Wire Resistive 10 b I²C, Serial, SPI Interface 20-SOIC
IC SCREEN CNTRL 10BIT 20SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | AR1021-I/SO-ND | 861783-AR1021-I/SO | 775-AR1021-I/SO | 02AH4305 | AR1021-I/SO | AR1021-I/SO | AR1021-I/SO | AR1021-I/SO |
| Product Name | Touch Screen Controllers | Data Acquisition - Data Acquisition - Touch Screen Controllers - AR1021-I/SO | 10BIT Touch Screen Controller | Touch Screen Ctrl, Soic-20; Ic Interface Type Microchip | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers |
| Supply Voltage | 2.5 to 5 volts | 2.5 to 5 volts | 2.5 to 5.5 volts | 2.5 to 5 volts | 2.5 to 5 volts |