The AR1021-I/ML is a resistive touch screen controller from the AR1000 series by Lingto Electronic Limited. It supports both I²C and SPI communication protocols and operates within an industrial temperature range of -40°C to +85°C. The device features a 10-bit touch resolution and can report touch coordinates at a rate of 140 reports per second, depending on the connected touch sensor. It is designed to work with 4-wire, 5-wire, and 8-wire analog resistive touch sensors, with a typical lead-to-lead resistance of 50-2,000Ω. Power requirements include an operating voltage of 2.5-5.0V and a standby current of 85 µA at 5V. The controller incorporates a built-in drift compensation algorithm and offers 128 bytes of user EEPROM for calibration storage. Additional features include a power-saving sleep mode and various touch modes such as Off, Stream, Down, and Up. This product is suitable for applications in mobile devices, PDAs, GPS units, touch screen monitors, kiosks, media players, portable instruments, and point-of-sale terminals.
Touchscreen Controller, 4, 5, or 8 Wire Resistive 10 b I²C, Serial, SPI Interface 20-QFN (4x4)
IC SCREEN CNTRL 10BIT 20QFN Product overview: AR1021-I/ML from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 10BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-AR1021-I/ML can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 861782-AR1021-I/ML
Series: mTouch™
Operating Temperature Range: -40°C ~ 85°C
Features: Touchscreen Controller 4, 5, or 8 Wire Resistive 10 b I²C, Serial, SPI Interface 20-QFN (4x4)
Package: 20-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: AR1021
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 91
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Touchscreen Controller 4, 5, or 8 Wire Resistive 10 b I²C, Serial, SPI Interface 20-QFN (4x4)
TOUCH SCREEN CTRL, QFN-20; IC Interface Type:I2C, SPI; Resolution (Bits):10bit; Supply Voltage Min:2.5V; Supply Voltage Max:5V; Controller IC Case Style:QFN; No. of Pins:20Pins; Product Range:-; Automotive Qualification Standard:-; RoHS Compliant: Yes
IC SCREEN CNTRL 10BIT 20QFN
Touch Screen Controllers Touch Sensing Cont
IC SCREEN CNTRL 10BIT 20QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | AR1021-I/ML-ND | 775-AR1021-I/ML | 861782-AR1021-I/ML | AR1021-I/ML | 07AH6408 | AR1021-I/ML | AR1021-I/ML | AR1021-I/ML |
| Product Name | Touch Screen Controllers | 10BIT Touch Screen Controller | Data Acquisition - Data Acquisition - Touch Screen Controllers - AR1021-I/ML | Touch Screen Controllers | Touch Screen Ctrl, Qfn-20; Ic Interface Type Microchip | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers |
| Supply Voltage | 2.5 to 5 volts | 2.5 to 5 volts | 2.5 to 5 volts | 2.5 to 5 volts | 2.5 to 5 volts |