IC SCREEN CNTRL 10BIT 20SSOP Product overview: AR1020T-I/SS from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 10BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-AR1020T-I/SS can be used for catalog matching and distributor lookup.
Touchscreen Controller, 4, 5, or 8 Wire Resistive 10 b I²C, Serial, SPI Interface 20-SSOP
Touchscreen Controller, 4, 5, or 8 Wire Resistive 10 b I²C, Serial, SPI Interface 20-SSOP
Touchscreen Controller, 4, 5, or 8 Wire Resistive 10 b I²C, Serial, SPI Interface 20-SSOP
Manufacturer: Microchip Technology
Win Source Part Number: 199279-AR1020T-I/SS
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 10 b
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 2.5 V to 5 V
Operating Supply Current: 17mA
Touchscreen: 4, 5, or 8 Wire Resistive
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC SCREEN CNTRL 10BIT 20SSOP
Touchscreen Controller 4, 5, or 8 Wire Resistive 10 b I²C, Serial, SPI Interface 20-SSOP
IC SCREEN CNTRL 10BIT 20SSOP
Touch Screen Controllers Touch Sensing Contlr
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 775-AR1020T-I/SS | AR1020T-I/SSCT-ND | 199279-AR1020T-I/SS | AR1020T-I/SS | AR1020T-I/SS | AR1020T-I/SS | AR1020T-I/SS |
| Product Name | 10BIT Touch Screen Controller | Touch Screen Controllers | Data Acquisition - Data Acquisition - Touch Screen Controllers - AR1020T-I/SS | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers |
| Type | Resistive | Resistive | Resistive |