IC SCREEN CNTRL 10BIT 20SOIC Product overview: AR1020-I/SO from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 10BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-AR1020-I/SO can be used for catalog matching and distributor lookup.
Touchscreen Controller, 4, 5, or 8 Wire Resistive 10 b I²C, Serial, SPI Interface 20-SOIC
mTouch AR1000 Touch Screen Controller
mTouch AR1000 Touch Screen Controller
mTouch AR1000 Touch Screen Controller
Manufacturer: Microchip Technology
Win Source Part Number: 861781-AR1020-I/SO
Series: mTouch™
Operating Temperature Range: -40°C ~ 85°C
Features: Touchscreen Controller 4, 5, or 8 Wire Resistive 10 b I²C, Serial, SPI Interface 20-SOIC
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: AR1020
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 38
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Touchscreen Controller 4, 5, or 8 Wire Resistive 10 b I²C, Serial, SPI Interface 20-SOIC
IC SCREEN CNTRL 10BIT 20SOIC
Touch Screen Controllers Touch Sensing Contlr
IC SCREEN CNTRL 10BIT 20SOIC
TOUCH SCREEN CONTROLLER IC; IC Interface Type:I2C, SPI; Resolution (Bits):10bit; Supply Voltage Min:3.135V; Supply Voltage Max:5V; Controller IC Case Style:SOIC; No. of Pins:20Pins; Product Range:AR1000 Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 775-AR1020-I/SO | AR1020-I/SO-ND | 6878503 | 6878503P | 861781-AR1020-I/SO | AR1020-I/SO | AR1020-I/SO | AR1020-I/SO | AR1020-I/SO | 24R5602 |
| Product Name | 10BIT Touch Screen Controller | Touch Screen Controllers | Touch Screen Sensor ICs | Touch Screen Sensor ICs | Data Acquisition - Data Acquisition - Touch Screen Controllers - AR1020-I/SO | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controller Ic; Ic Interface Type Microchip |
| Type | Resistive | Resistive | Resistive | Resistive | Resistive |