Touchscreen Controller, 4, 5, or 8 Wire Resistive 10 b I²C, Serial, SPI Interface 20-QFN (4x4)
IC SCREEN CNTRL 10BIT 20QFN Product overview: AR1020-I/ML from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 10BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-AR1020-I/ML can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 861780-AR1020-I/ML
Series: mTouch™
Operating Temperature Range: -40°C ~ 85°C
Features: Touchscreen Controller 4, 5, or 8 Wire Resistive 10 b I²C, Serial, SPI Interface 20-QFN (4x4)
Package: 20-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: AR1020
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 91
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC SCREEN CNTRL 10BIT 20QFN
Touch Screen Controllers Touch Sensing Contlr
TTOUCH SCREEN CONTROLLER IC; IC Interface Type:I2C, SPI; Resolution (Bits):10bit; Supply Voltage Min:3.135V; Supply Voltage Max:5V; Controller IC Case Style:QFN; No. of Pins:20Pins; Product Range:AR1000 Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
IC SCREEN CNTRL 10BIT 20QFN
Touchscreen Controller 4, 5, or 8 Wire Resistive 10 b I²C, Serial, SPI Interface 20-QFN (4x4)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | AR1020-I/ML-ND | 775-AR1020-I/ML | 861780-AR1020-I/ML | AR1020-I/ML | AR1020-I/ML | 24R5601 | AR1020-I/ML | AR1020-I/ML |
| Product Name | Touch Screen Controllers | 10BIT Touch Screen Controller | Data Acquisition - Data Acquisition - Touch Screen Controllers - AR1020-I/ML | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Ttouch Screen Controller Ic; Ic Interface Type Microchip | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers |
| Supply Voltage | 2.5 to 5 volts | 2.5 to 5 volts | 3.13 to 5 volts | 2.5 to 5 volts | 2.5 to 5 volts |