Touchscreen Controller, 4, 5, or 8 Wire Resistive 10 b UART Interface 20-SSOP
Touchscreen Controller, 4, 5, or 8 Wire Resistive 10 b UART Interface 20-SSOP
Touchscreen Controller, 4, 5, or 8 Wire Resistive 10 b UART Interface 20-SSOP
Win Source Part Number: 1148724-AR1011T-I/SS
Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Series: mTouch™
Package: Tape & Reel
Standard Package: 1,600
Mounting: SMD (SMT)
Interface: UART
Current - Supply: 17 mA
Resolution (Bits): 10 b
Voltage - Supply: 2.5V ~ 5V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Touchscreen: 4, 5, or 8 Wire Resistive
Alternative Parts (Cross-Reference): AR1011T-ISS;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: AR1011T-I/SS-ND,AR10
Base Product Number: AR1011
TOUCH SCREEN CONTROLLER, UART, SSOP-20; IC Interface Type:UART; Resolution (Bits):10bit; Supply Voltage Min:2.5V; Supply Voltage Max:5V; Controller IC Case Style:SSOP; No. of Pins:20Pins; Product Range:AR1000 Series RoHS Compliant: Yes
Touchscreen Controller 4, 5, or 8 Wire Resistive 10 b UART Interface 20-SSOP
IC SCREEN CNTRL 10BIT 20SSOP
Touch Screen Controllers Touch Sensing Cont
IC SCREEN CNTRL 10BIT 20SSOP
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | AR1011T-I/SSDKR-ND | 1148724-AR1011T-I/SS | 94T7248 | AR1011T-I/SS | AR1011T-I/SS | AR1011T-I/SS | AR1011T-I/SS |
| Product Name | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controller, Uart, Ssop-20; Ic Interface Type Microchip | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers |
| Supply Voltage | 2.5 to 5 volts | 2.5 to 5 volts | 2.5 to 5 volts | 2.5 to 5 volts |