Touchscreen Controller, 4, 5, or 8 Wire Resistive 10 b UART Interface 20-SOIC
Touch Screen Controllers Touch Sensing Controller
TOUCH SCREEN CONTROLLER, UART, SOIC-20; IC Interface Type:UART; Resolution (Bits):10bit; Supply Voltage Min:2.5V; Supply Voltage Max:5V; Controller IC Case Style:SOIC; No. of Pins:20Pins; Product Range:AR1000 Series RoHS Compliant: Yes
IC SCREEN CNTRL 10BIT 20SOIC
IC SCREEN CNTRL 10BIT 20SOIC
Touchscreen Controller 4, 5, or 8 Wire Resistive 10 b UART Interface 20-SOIC
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | AR1011T-I/SO-ND | AR1011T-I/SO | 26W8079 | AR1011T-I/SO | AR1011T-I/SO | AR1011T-I/SO |
| Product Name | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controller, Uart, Soic-20; Ic Interface Type Microchip | Data Acquisition - Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers |
| Supply Voltage | 2.5 to 5 volts | 2.5 to 5 volts | 2.5 to 5 volts | 2.5 to 5 volts |