IC SCREEN CNTRL 10BIT 20QFN Product overview: AR1011T-I/ML from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 10BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-AR1011T-I/ML can be used for catalog matching and distributor lookup.
Touchscreen Controller, 4, 5, or 8 Wire Resistive 10 b UART Interface 20-QFN (4x4)
Touch Screen Controllers Touch Sensing Cont
Touchscreen Controller 4, 5, or 8 Wire Resistive 10 b UART Interface 20-QFN (4x4)
TOUCH SCREEN CONTROLLER, UART, QFN-20; IC Interface Type:UART; Resolution (Bits):10bit; Supply Voltage Min:2.5V; Supply Voltage Max:5V; Controller IC Case Style:QFN; No. of Pins:20Pins; Product Range:AR1000 Series RoHS Compliant: Yes
IC SCREEN CNTRL 10BIT 20QFN
IC SCREEN CNTRL 10BIT 20QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 775-AR1011T-I/ML | AR1011T-I/ML-ND | AR1011T-I/ML | AR1011T-I/ML | 94T7247 | AR1011T-I/ML | AR1011T-I/ML |
| Product Name | 10BIT Touch Screen Controller | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controller, Uart, Qfn-20; Ic Interface Type Microchip | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Data Acquisition - Touch Screen Controllers |
| Type | Resistive | Resistive |