Touchscreen Controller, 4, 5, or 8 Wire Resistive 10 b UART Interface 20-SSOP
IC SCREEN CNTRL 10BIT 20SSOP Product overview: AR1011-I/SS from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 10BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-AR1011-I/SS can be used for catalog matching and distributor lookup.
Win Source Part Number: 1148840-AR1011-I/SS
Category: Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Series: mTouch™
Package: Tube
Standard Package: 67
Mounting: SMD (SMT)
Interface: UART
Current - Supply: 17 mA
Resolution (Bits): 10 b
Voltage - Supply: 2.5V ~ 5V
Package / Case: 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Touchscreen: 4, 5, or 8 Wire Resistive
Alternative Parts (Cross-Reference): AR1011-I/SS.; AR1011-ISS; AR1011I/SS; AR1011ISS;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: AR1011ISS
Base Product Number: AR1011
IC SCREEN CNTRL 10BIT 20SSOP
Touchscreen Controller 4, 5, or 8 Wire Resistive 10 b UART Interface 20-SSOP
IC SCREEN CNTRL 10BIT 20SSOP
Touch Screen Controllers Touch Sensing Cont
TOUCH SCREEN CONTROLLER, RESISTIVE, SSOP-20; IC Interface Type:UART; Resolution (Bits):10bit; Supply Voltage Min:2.5V; Supply Voltage Max:5V; Controller IC Case Style:SSOP; No. of Pins:20Pins; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | AR1011-I/SS-ND | 775-AR1011-I/SS | 1148840-AR1011-I/SS | AR1011-I/SS | AR1011-I/SS | AR1011-I/SS | AR1011-I/SS | 94T7246 |
| Product Name | Touch Screen Controllers | 10BIT Touch Screen Controller | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controller, Resistive, Ssop-20; Ic Interface Type Microchip |
| Supply Voltage | 2.5 to 5 volts | 2.5 to 5 volts | 2.5 to 5 volts | 2.5 to 5 volts | 2.5 to 5 volts |