Microchip Technology, Inc. Touch Screen Controllers AR1011-I/ML

Description
Touchscreen Controller, 4, 5, or 8 Wire Resistive 10 b UART Interface 20-QFN (4x4)
Request a Quote Datasheet
Description
Touchscreen Controller, 4, 5, or 8 Wire Resistive 10 b UART Interface 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen Controllers - AR1011-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Touch Screen Controllers
AR1011-I/ML-ND
Touch Screen Controllers AR1011-I/ML-ND
Touchscreen Controller, 4, 5, or 8 Wire Resistive 10 b UART Interface 20-QFN (4x4)

Touchscreen Controller, 4, 5, or 8 Wire Resistive 10 b UART Interface 20-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - 1381445-AR1011-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
1381445-AR1011-I/ML
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers 1381445-AR1011-I/ML
Win Source Part Number: 1381445-AR1011-I/ML Category: Integrated Circuits (ICs)>Data Acquisition>Touch Screen Controllers Series: mTouch™ Package: Tube Standard Package: 91 pcs Interface: UART Current - Supply: 17 mA Resolution (Bits): 10 b Voltage - Supply: 2.5V ~ 5V Mounting Type: Surface Mount Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Touchscreen: 4, 5, or 8 Wire Resistive ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: AR1011 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381445-AR1011-I/ML
Category: Integrated Circuits (ICs)>Data Acquisition>Touch Screen Controllers
Series: mTouch™
Package: Tube
Standard Package: 91 pcs
Interface: UART
Current - Supply: 17 mA
Resolution (Bits): 10 b
Voltage - Supply: 2.5V ~ 5V
Mounting Type: Surface Mount
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Touchscreen: 4, 5, or 8 Wire Resistive
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: AR1011
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
10BIT Touch Screen Controller
775-AR1011-I/ML
10BIT Touch Screen Controller 775-AR1011-I/ML
IC SCREEN CNTRL 10BIT 20QFN Product overview: AR1011-I/ML from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 10BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-AR1011-I/ML can be used for catalog matching and distributor lookup.

IC SCREEN CNTRL 10BIT 20QFN Product overview: AR1011-I/ML from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 10BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-AR1011-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Touch Screen Controllers
AR1011-I/ML
Touch Screen Controllers AR1011-I/ML
Touch Screen Controllers Touch Sensing Cont

Touch Screen Controllers Touch Sensing Cont

Buy Now Datasheet
Data Acquisition - Touch Screen Controllers - AR1011-I/ML - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Touch Screen Controllers
AR1011-I/ML
Data Acquisition - Touch Screen Controllers AR1011-I/ML
IC SCREEN CNTRL 10BIT 20QFN

IC SCREEN CNTRL 10BIT 20QFN

Supplier's Site Datasheet
Touch Screen Controller, Uart, Qfn-20; Ic Interface Type Microchip - 94T7245 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen Controller, Uart, Qfn-20; Ic Interface Type Microchip
94T7245
Touch Screen Controller, Uart, Qfn-20; Ic Interface Type Microchip 94T7245
TOUCH SCREEN CONTROLLER, UART, QFN-20; IC Interface Type:UART; Resolution (Bits):10bit; Supply Voltage Min:2.5V; Supply Voltage Max:5V; Controller IC Case Style:QFN; No. of Pins:20Pins; Product Range:AR1000 Series RoHS Compliant: Yes

TOUCH SCREEN CONTROLLER, UART, QFN-20; IC Interface Type:UART; Resolution (Bits):10bit; Supply Voltage Min:2.5V; Supply Voltage Max:5V; Controller IC Case Style:QFN; No. of Pins:20Pins; Product Range:AR1000 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - AR1011-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
AR1011-I/ML
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers AR1011-I/ML
IC SCREEN CNTRL 10BIT 20QFN

IC SCREEN CNTRL 10BIT 20QFN

Supplier's Site
Touch Screen Controllers - AR1011-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
AR1011-I/ML
Touch Screen Controllers AR1011-I/ML
Touchscreen Controller 4, 5, or 8 Wire Resistive 10 b UART Interface 20-QFN (4x4)

Touchscreen Controller 4, 5, or 8 Wire Resistive 10 b UART Interface 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number AR1011-I/ML-ND 1381445-AR1011-I/ML 775-AR1011-I/ML AR1011-I/ML AR1011-I/ML 94T7245 AR1011-I/ML AR1011-I/ML
Product Name Touch Screen Controllers Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers 10BIT Touch Screen Controller Touch Screen Controllers Data Acquisition - Touch Screen Controllers Touch Screen Controller, Uart, Qfn-20; Ic Interface Type Microchip Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers Touch Screen Controllers
Supply Voltage 2.5 to 5 volts 2.5 to 5 volts 2.5 to 5 volts 2.5 to 5 volts 2.5 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

4-wire Resistive Type Single-touch Module - ETM-RES05C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 4 Wire
Interface USB
View Details
Touch Screen Sensor ICs - 1610612 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details
Data Acquisition - Touch Screen Controllers - AD7843ARQ - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details