IC SCREEN CNTRL 10BIT 20SSOP Product overview: AR1010-I/SS from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 10BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-AR1010-I/SS can be used for catalog matching and distributor lookup.
Touchscreen Controller, 4, 5, or 8 Wire Resistive 10 b UART Interface 20-SSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1147183-AR1010-I/SS
Series: mTouch
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 5 V
Interface: UART
Resolution (Bits): 10 b
Family Name: AR1010-I/SS
Categories: Integrated Circuits (ICs)
Operating Supply Current: 17mA
Touchscreen: 4, 5, or 8 Wire Resistive
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): AR1011T-I/SS; AR1011-I/SS; AR1010T-I/SS;
Introduction Date: July 22, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC SCREEN CNTRL 10BIT 20SSOP
Touchscreen Controller 4, 5, or 8 Wire Resistive 10 b UART Interface 20-SSOP
TOUCH SCREEN CONTROLLER IC; IC Interface Type:UART; Resolution (Bits):10bit; Supply Voltage Min:3.135V; Supply Voltage Max:5V; Controller IC Case Style:SSOP; No. of Pins:20Pins; Product Range:AR1000 Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
IC SCREEN CNTRL 10BIT 20SSOP
Touch Screen Controllers Touch Sensing Contlr
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 775-AR1010-I/SS | AR1010-I/SS-ND | 1147183-AR1010-I/SS | AR1010-I/SS | AR1010-I/SS | 24R5597 | AR1010-I/SS | AR1010-I/SS |
| Product Name | 10BIT Touch Screen Controller | Touch Screen Controllers | Data Acquisition - Data Acquisition - Touch Screen Controllers - AR1010-I/SS | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controller Ic; Ic Interface Type Microchip | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers |
| Type | Resistive | Resistive | Resistive |