The AR1010-I/SO is a resistive touch screen controller designed for integration in various applications, including mobile devices, PDAs, GPS units, touch screen monitors, kiosks, media players, portable instruments, and point of sale terminals. It operates within an industrial temperature range of -40°C to +85°C and is RoHS compliant. This controller supports multiple touch sensor configurations, including 4-wire, 5-wire, and 8-wire analog resistive sensors, with a typical lead-to-lead resistance of 50-2,000Ω. It features a maximum touch resolution of 10 bits and can report touch coordinates at a rate of 140 reports per second, depending on the connected touch sensor. Power requirements include an operating voltage of 2.5-5.0V with low standby and operating currents, making it suitable for power-sensitive applications. The AR1010-I/SO also includes a built-in drift compensation algorithm and 128 bytes of user EEPROM for calibration storage. Communication options include UART, with a baud rate of 9600, facilitating easy integration into existing systems.
Touchscreen Controller, 4, 5, or 8 Wire Resistive 10 b UART Interface 20-SOIC
IC SCREEN CNTRL 10BIT 20SOIC Product overview: AR1010-I/SO from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 10BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-AR1010-I/SO can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1147182-AR1010-I/SO
Series: mTouch
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 5 V
Interface: UART
Resolution (Bits): 10 b
Family Name: AR1010-I/SO
Categories: Integrated Circuits (ICs)
Operating Supply Current: 17mA
Touchscreen: 4, 5, or 8 Wire Resistive
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): AR1011T-I/SO; AR1011-I/SO; AR1010T-I/SO;
Introduction Date: July 22, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Touch Screen Controllers Touch Sensing Contlr
IC SCREEN CNTRL 10BIT 20SOIC
Touchscreen Controller 4, 5, or 8 Wire Resistive 10 b UART Interface 20-SOIC
CONTROLLER, TOUCH SCREEN, 20SOIC; IC Interface Type:UART; Resolution (Bits):10bit; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:SOIC; No. of Pins:20Pins; Product Range:AR1000 Series; Automotive RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | AR1010-I/SO-ND | 775-AR1010-I/SO | 1147182-AR1010-I/SO | AR1010-I/SO | AR1010-I/SO | AR1010-I/SO | 34R2939 |
| Product Name | Touch Screen Controllers | 10BIT Touch Screen Controller | Data Acquisition - Data Acquisition - Touch Screen Controllers - AR1010-I/SO | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Controller, Touch Screen, 20Soic; Ic Interface Type Microchip |
| Supply Voltage | 2.5 to 5 volts | 2.5 to 5 volts | 2.5 to 5 volts | 3.13 to 3.46 volts |