IC SCREEN CNTRL 10BIT 20QFN Product overview: AR1010-I/ML from Microchip Technology is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, 10BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-AR1010-I/ML can be used for catalog matching and distributor lookup.
Touchscreen Controller, 4, 5, or 8 Wire Resistive 10 b UART Interface 20-QFN (4x4)
Manufacturer: Microchip Technology
Win Source Part Number: 1321597-AR1010-I/ML
Category: Integrated Circuits (ICs)>Data Acquisition>Touch Screen Controllers
Packaging: Tube
Standard Package: 91
Mounting: Surface Mount
Interface: UART
Current - Supply: 17 mA
Resolution (Bits): 10 b
Voltage - Supply: 2.5V ~ 5V
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-VFQFN Exposed Pad
Touchscreen: 4, 5, or 8 Wire Resistive
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: AR1010IML
Base Product Number: AR1010
RoHS Status: ROHS3 Compliant
Touch Screen Controllers Touch Sensing Contlr
Touchscreen Controller 4, 5, or 8 Wire Resistive 10 b UART Interface 20-QFN (4x4)
IC SCREEN CNTRL 10BIT 20QFN
TOUCH SCREEN CONTROLLER IC; IC Interface Type:UART; Resolution (Bits):10bit; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Controller IC Case Style:QFN; No. of Pins:20Pins; Product Range:AR1000 Series; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
IC SCREEN CNTRL 10BIT 20QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 775-AR1010-I/ML | AR1010-I/ML-ND | 1321597-AR1010-I/ML | AR1010-I/ML | AR1010-I/ML | AR1010-I/ML | 24R5595 | AR1010-I/ML |
| Product Name | 10BIT Touch Screen Controller | Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Touch Screen Controller Ic; Ic Interface Type Microchip | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers |
| Type | Resistive | Resistive | Resistive |