Microchip Technology, Inc. FET, MOSFET Arrays APTM20DUM04G

Description
Mosfet Array 2 N-Channel (Dual) 200V 372A 1250W Chassis Mount SP6
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 200V 372A 1250W Chassis Mount SP6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - APTM20DUM04G-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
APTM20DUM04G-ND
FET, MOSFET Arrays APTM20DUM04G-ND
Mosfet Array 2 N-Channel (Dual) 200V 372A 1250W Chassis Mount SP6

Mosfet Array 2 N-Channel (Dual) 200V 372A 1250W Chassis Mount SP6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APTM20DUM04G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APTM20DUM04G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APTM20DUM04G
MOSFET 2N-CH 200V 372A SP6

MOSFET 2N-CH 200V 372A SP6

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number APTM20DUM04G-ND APTM20DUM04G
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SP6
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details