Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1349477-APTM20AM04FG
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Package: Bulk
Standard Package: 1
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 200V
Power - Max: 1250W
Configuration: 2 N-Channel (Half Bridge)
Mounting Type: Chassis Mount
Package / Case: SP6
Supplier Device Package: SP6
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Base Product Number: APTM20
Current - Continuous Drain (Id) @ 25°C: 372A
Rds On (Max) @ Id, Vgs: 5mOhm @ 186A, 10V
Vgs(th) (Max) @ Id: 5V @ 10mA
Gate Charge (Qg) (Max) @ Vgs: 560nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 28900pF @ 25V
Mosfet Array 2 N-Channel (Half Bridge) 200V 372A 1250W Chassis Mount SP6
MOSFET 2N-CH 200V 372A SP6 Product overview: APTM20AM04FG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 372A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 372A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-APTM20AM04FG can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 200V 372A SP6
| Richardson RFPD | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | APTM20AM04FG | 1349477-APTM20AM04FG | APTM20AM04FG-ND | 289-APTM20AM04FG | APTM20AM04FG |
| Product Name | Power FREDFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays | FET, MOSFET Arrays | 200V 372A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Transistor Type | Power FREDFET Transistor | ||||
| Package Type | SP6 | SOT3 | SP6 | Bulk | |
| Polarity | N-Channel | N-Channel | |||
| TJ | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |