Microchip Technology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs APTM10DSKM19T3G

Description
MOSFET 2N-CH 100V 70A SP3
Description
MOSFET 2N-CH 100V 70A SP3

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APTM10DSKM19T3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APTM10DSKM19T3G
MOSFET 2N-CH 100V 70A SP3

MOSFET 2N-CH 100V 70A SP3

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors
Product Number APTM10DSKM19T3G
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details