Microchip Technology, Inc. Silicon Carbide/Silicon Hybrid Modules APTM100TA35SCTPG

Description
Features Power MOS 7 MOSFETs: Low RDS(on), Low Input and Miller capacitance, Low gate charge, Avalanche energy rated, Very rugged SiC Parallel Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Kelvin source for easy drive Very low stray inductance: Symmetrical design Lead frames for power connections Internal thermistor for temperature monitoring High level of integration Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low Profile Each leg can be easily paralleled to achieve a phase leg of three times the current capability Module can be configured as a three phase bridge RoHS compliant Applications Welding converters Switched mode power supplies Uninterruptible power supplies Motor control
Request a Quote Datasheet
Description
Features Power MOS 7 MOSFETs: Low RDS(on), Low Input and Miller capacitance, Low gate charge, Avalanche energy rated, Very rugged SiC Parallel Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Kelvin source for easy drive Very low stray inductance: Symmetrical design Lead frames for power connections Internal thermistor for temperature monitoring High level of integration Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low Profile Each leg can be easily paralleled to achieve a phase leg of three times the current capability Module can be configured as a three phase bridge RoHS compliant Applications Welding converters Switched mode power supplies Uninterruptible power supplies Motor control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide/Silicon Hybrid Modules - APTM100TA35SCTPG - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide/Silicon Hybrid Modules
APTM100TA35SCTPG
Silicon Carbide/Silicon Hybrid Modules APTM100TA35SCTPG
Features Power MOS 7 MOSFETs: Low RDS(on), Low Input and Miller capacitance, Low gate charge, Avalanche energy rated, Very rugged SiC Parallel Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Kelvin source for easy drive Very low stray inductance: Symmetrical design Lead frames for power connections Internal thermistor for temperature monitoring High level of integration Benefits Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low Profile Each leg can be easily paralleled to achieve a phase leg of three times the current capability Module can be configured as a three phase bridge RoHS compliant Applications Welding converters Switched mode power supplies Uninterruptible power supplies Motor control

Features

  • Power MOS 7 MOSFETs: Low RDS(on), Low Input and Miller capacitance, Low gate charge, Avalanche energy rated, Very rugged
  • SiC Parallel Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF
  • Kelvin source for easy drive
  • Very low stray inductance: Symmetrical design
  • Lead frames for power connections
  • Internal thermistor for temperature monitoring
  • High level of integration

Benefits

  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction-to-case thermal resistance
  • Solderable terminals both for power and signal for easy PCB mounting
  • Low Profile
  • Each leg can be easily paralleled to achieve a phase leg of three times the current capability
  • Module can be configured as a three phase bridge
  • RoHS compliant

Applications

  • Welding converters
  • Switched mode power supplies
  • Uninterruptible power supplies
  • Motor control
Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APTM100TA35SCTPG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APTM100TA35SCTPG
MOSFET 6N-CH 1000V 22A SP6-P

MOSFET 6N-CH 1000V 22A SP6-P

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number APTM100TA35SCTPG APTM100TA35SCTPG
Product Name Silicon Carbide/Silicon Hybrid Modules Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Transistor Technology / Material Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Specs
Transistor Technology / Material GaN
Transistor Grade / Operating Range Military
Package Type NI-360
View Details
3 suppliers