Microchip Technology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single APT8020B2FLLG

Description
Manufacturer: Microchip Technology Win Source Part Number: 1324639-APT8020B2FLL G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 1 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 38A (Tc) Rds On (Max) @ Id, Vgs: 220mOhm @ 19A, 10V Vgs(th) (Max) @ Id: 5V @ 2.5mA Supplier Device Package: T-MAX™ [B2] Gate Charge (Qg) (Max) @ Vgs: 195 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5200 pF @ 25 V Case / Package: TO-247-3 Variant ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: APT8020 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1324639-APT8020B2FLL G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 1 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 38A (Tc) Rds On (Max) @ Id, Vgs: 220mOhm @ 19A, 10V Vgs(th) (Max) @ Id: 5V @ 2.5mA Supplier Device Package: T-MAX™ [B2] Gate Charge (Qg) (Max) @ Vgs: 195 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5200 pF @ 25 V Case / Package: TO-247-3 Variant ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: APT8020 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324639-APT8020B2FLLG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324639-APT8020B2FLLG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324639-APT8020B2FLLG
Manufacturer: Microchip Technology Win Source Part Number: 1324639-APT8020B2FLL G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 1 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 38A (Tc) Rds On (Max) @ Id, Vgs: 220mOhm @ 19A, 10V Vgs(th) (Max) @ Id: 5V @ 2.5mA Supplier Device Package: T-MAX™ [B2] Gate Charge (Qg) (Max) @ Vgs: 195 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5200 pF @ 25 V Case / Package: TO-247-3 Variant ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: APT8020 RoHS Status: RoHS Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1324639-APT8020B2FLLG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 1
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 38A (Tc)
Rds On (Max) @ Id, Vgs: 220mOhm @ 19A, 10V
Vgs(th) (Max) @ Id: 5V @ 2.5mA
Supplier Device Package: T-MAX™ [B2]
Gate Charge (Qg) (Max) @ Vgs: 195 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5200 pF @ 25 V
Case / Package: TO-247-3 Variant
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: APT8020
RoHS Status: RoHS Compliant

Buy Now Datasheet
Single FETs, MOSFETs - APT8020B2FLLG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
APT8020B2FLLG-ND
Single FETs, MOSFETs APT8020B2FLLG-ND
N-Channel 800V 38A (Tc) Through Hole T-MAX™ [B2]

N-Channel 800V 38A (Tc) Through Hole T-MAX™ [B2]

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT8020B2FLLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT8020B2FLLG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT8020B2FLLG
MOSFET N-CH 800V 38A T-MAX

MOSFET N-CH 800V 38A T-MAX

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1324639-APT8020B2FLLG APT8020B2FLLG-ND APT8020B2FLLG
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1405ZSTRL - 1020702-AUIRF1405ZSTRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 230000 milliwatts
View Details
6 suppliers
400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
Power Gain 21.2 dB
View Details