Manufacturer: Microchip Technology
Win Source Part Number: 911650-APT77N60JC3
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 77A (Tc) 568W (Tc) Chassis Mount ISOTOP®
Package: SOT-227-4, miniBLOC
Package: Tube
Mounting: Chassis Mount
Family Name: APT77N60
Categories: Discrete Semiconductor Products
Case / Package: ISOTOP®
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: APT77N60JC3MI-ND, APT77N60JC3MI
N-Channel 600V 77A (Tc) 568W (Tc) Chassis Mount ISOTOP®
MOSFET N-CH 600V 77A ISOTOP
MOSFET N-CH 600V 77A ISOTOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 911650-APT77N60JC3 | APT77N60JC3-ND | APT77N60JC3 | APT77N60JC3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT77N60JC3 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; ISOTOP® | SOT-227-4, miniBLOC | SOT-227-4, miniBLOC | SOT-227-4, miniBLOC |
| Packing Method | Tube; Tube |