Microchip Technology, Inc. 1200V/Full bridge/Si Diode modules APT75DL120HJ-Module

Description
FRED Si diode Ultra fast recovery times Soft recovery characteristics High blocking voltage High current Low leakage current Low stray inductance Outstanding performance at high frequency operation Low losses Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Full bridge VRRM (V): 1200 VF (V): 1.6 Current (A) Tc=80C: 75 Silicon type: FRED diode Package: SOT227
Datasheet
Description
FRED Si diode Ultra fast recovery times Soft recovery characteristics High blocking voltage High current Low leakage current Low stray inductance Outstanding performance at high frequency operation Low losses Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Full bridge VRRM (V): 1200 VF (V): 1.6 Current (A) Tc=80C: 75 Silicon type: FRED diode Package: SOT227
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1200V/Full bridge/Si Diode modules - APT75DL120HJ-Module - Microchip Technology, Inc.
Chandler, AZ, United States
1200V/Full bridge/Si Diode modules
APT75DL120HJ-Module
1200V/Full bridge/Si Diode modules APT75DL120HJ-Module
FRED Si diode Ultra fast recovery times Soft recovery characteristics High blocking voltage High current Low leakage current Low stray inductance Outstanding performance at high frequency operation Low losses Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Full bridge VRRM (V): 1200 VF (V): 1.6 Current (A) Tc=80C: 75 Silicon type: FRED diode Package: SOT227
  • FRED Si diode
  • Ultra fast recovery times
  • Soft recovery characteristics
  • High blocking voltage
  • High current
  • Low leakage current
  • Low stray inductance
  • Outstanding performance at high frequency operation
  • Low losses
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • RoHS Compliant

Additional Features

    • Configuration: Full bridge
    • VRRM (V): 1200
    • VF (V): 1.6
    • Current (A) Tc=80C: 75
    • Silicon type: FRED diode
    • Package: SOT227
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category General Purpose Diodes
Product Number APT75DL120HJ-Module
Product Name 1200V/Full bridge/Si Diode modules
Package ['N/A']
Unlock Full Specs
to access all available technical data