Win Source Part Number: 1016203-APT6038BFLLG
Category: Discrete Semiconductor Products>Transistors
Series: POWER MOS 7®
Package: Tube
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 17A (Tc)
Rds On (Max) @ Id, Vgs: 380mOhm @ 8.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 1mA
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 [B]
Gate Charge (Qg) (Max) @ Vgs: 43 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1850 pF @ 25 V
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Base Product Number: APT6038
MOSFET N-CH 600V 17A TO247 Product overview: APT6038BFLLG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT6038BFLLG can be used for catalog matching and distributor lookup.
N-Channel 600V 17A (Tc) Through Hole TO-247 [B]
MOSFET N-CH 600V 17A TO247
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1016203-APT6038BFLLG | 278-APT6038BFLLG | APT6038BFLLG-ND | APT6038BFLLG |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 600V 17A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| Package Type | TO-247; SOT3 | Tube | TO-247; TO-247-3 | TO-247; TO-247-3 |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 600 volts |