N-Channel 600V 21A (Tc) 300W (Tc) Through Hole TO-247 [B]
MOSFET N-CH 600V 21A TO247 Product overview: APT6029BFLLG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT6029BFLLG can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 861613-APT6029BFLLG
Series: POWER MOS 7®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 21A (Tc) 300W (Tc) Through Hole TO-247 [B]
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: APT6029
Categories: Discrete Semiconductor Products
Case / Package: TO-247 [B]
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 600V 21A TO247
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | APT6029BFLLG-ND | 278-APT6029BFLLG | 861613-APT6029BFLLG | APT6029BFLLG |
| Product Name | Single FETs, MOSFETs | 600V 21A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT6029BFLLG | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | ||
| Package Type | TO-247; TO-247-3 | Tube | TO-247; SOT3; TO-247 [B] | TO-247; TO-247-3 |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 600 volts |