MOSFET N-CH 500V 51A ISOTOP Product overview: APT51F50J from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 51A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 51A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT51F50J can be used for catalog matching and distributor lookup.
N-Channel 500V 51A (Tc) 480W (Tc) Chassis Mount ISOTOP®
Manufacturer: Microchip Technology
Win Source Part Number: 911646-APT51F50J
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 500 V 51A (Tc) 480W (Tc) Chassis Mount ISOTOP®
Package: SOT-227-4, miniBLOC
Package: Tube
Mounting: Chassis Mount
Family Name: APT51F50
Categories: Discrete Semiconductor Products
Case / Package: ISOTOP®
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: APT51F50JMI-ND, APT51F50JMI
MOSFET N-CH 500V 51A ISOTOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-APT51F50J | APT51F50J-ND | 911646-APT51F50J | APT51F50J |
| Product Name | 500V 51A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT51F50J | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 480000 milliwatts |