MOSFET N-CH 500V 77A ISOTOP Product overview: APT50M50JVFR from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 77A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 77A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT50M50JVFR can be used for catalog matching and distributor lookup.
N-Channel 500V 77A (Tc) Chassis Mount ISOTOP®
Win Source Part Number: 1228216-APT50M50JVFR
Category: Discrete Semiconductor Products>Transistors
Series: POWER MOS V®
Package: Tube
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 77A (Tc)
Rds On (Max) @ Id, Vgs: 50mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id: 4V @ 5mA
Mounting Type: Chassis Mount
Package / Case: SOT-227-4, miniBLOC
Supplier Device Package: ISOTOP®
Gate Charge (Qg) (Max) @ Vgs: 1000 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 19600 pF @ 25 V
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Base Product Number: APT50M50
MOSFET N-CH 500V 77A ISOTOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-APT50M50JVFR | APT50M50JVFR-ND | 1228216-APT50M50JVFR | APT50M50JVFR |
| Product Name | 500V 77A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 500 volts | |||
| PD | 700 milliwatts |