Microchip Technology, Inc. 1700V/Full bridge/Si Diode modules APT50DF170HJ-Module

Description
FRED Si diode Ultra fast recovery times Soft recovery characteristics High blocking voltage High current Low leakage current Low stray inductance Outstanding performance at high frequency operation Low losses Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Full bridge VRRM (V): 1700 VF (V): 1.8 Current (A) Tc=80C: 50 Silicon type: FRED diode Package: SOT227
Datasheet
Description
FRED Si diode Ultra fast recovery times Soft recovery characteristics High blocking voltage High current Low leakage current Low stray inductance Outstanding performance at high frequency operation Low losses Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Full bridge VRRM (V): 1700 VF (V): 1.8 Current (A) Tc=80C: 50 Silicon type: FRED diode Package: SOT227
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1700V/Full bridge/Si Diode modules - APT50DF170HJ-Module - Microchip Technology, Inc.
Chandler, AZ, United States
1700V/Full bridge/Si Diode modules
APT50DF170HJ-Module
1700V/Full bridge/Si Diode modules APT50DF170HJ-Module
FRED Si diode Ultra fast recovery times Soft recovery characteristics High blocking voltage High current Low leakage current Low stray inductance Outstanding performance at high frequency operation Low losses Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Full bridge VRRM (V): 1700 VF (V): 1.8 Current (A) Tc=80C: 50 Silicon type: FRED diode Package: SOT227
  • FRED Si diode
  • Ultra fast recovery times
  • Soft recovery characteristics
  • High blocking voltage
  • High current
  • Low leakage current
  • Low stray inductance
  • Outstanding performance at high frequency operation
  • Low losses
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • RoHS Compliant

Additional Features

    • Configuration: Full bridge
    • VRRM (V): 1700
    • VF (V): 1.8
    • Current (A) Tc=80C: 50
    • Silicon type: FRED diode
    • Package: SOT227
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category General Purpose Diodes
Product Number APT50DF170HJ-Module
Product Name 1700V/Full bridge/Si Diode modules
Package ['N/A']
Unlock Full Specs
to access all available technical data

Similar Products

DIODE GEN PURP 75V 200MA SOT23-3 - 699-BAS116LT1 - Utmel Electronic Limited
Specs
Life Cycle Stage Obsolete
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
VF 1.25 volts
View Details
TVS Diodes - 2467479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-923
RoHS Compliant RoHS
View Details
Surface Mount High Voltage Diode - 1N6513LL - Voltage Multipliers, Inc.
Specs
Life Cycle Stage Maturity
Package Formed-Lead
VF 3.5 volts
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Tj -32 to 16 C (-25 to 60 F)
View Details