Microchip Technology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5020BNFR APT5020BNFR

Description
Manufacturer: Microchip Technology Win Source Part Number: 861610-APT5020BNFR Series: POWER MOS IV® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 500 V 28A (Tc) 360W (Tc) Through Hole TO-247AD Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-247AD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 861610-APT5020BNFR Series: POWER MOS IV® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 500 V 28A (Tc) 360W (Tc) Through Hole TO-247AD Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-247AD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5020BNFR - 861610-APT5020BNFR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5020BNFR
861610-APT5020BNFR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5020BNFR 861610-APT5020BNFR
Manufacturer: Microchip Technology Win Source Part Number: 861610-APT5020BNFR Series: POWER MOS IV® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 500 V 28A (Tc) 360W (Tc) Through Hole TO-247AD Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-247AD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Microchip Technology
Win Source Part Number: 861610-APT5020BNFR
Series: POWER MOS IV®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 500 V 28A (Tc) 360W (Tc) Through Hole TO-247AD
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-247AD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now
500V 28A MOSFET Transistor - 278-APT5020BNFR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500V 28A MOSFET Transistor
278-APT5020BNFR
500V 28A MOSFET Transistor 278-APT5020BNFR
MOSFET N-CH 500V 28A TO247AD Product overview: APT5020BNFR from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT5020BNFR can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 28A TO247AD Product overview: APT5020BNFR from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT5020BNFR can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT5020BNFR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT5020BNFR
MOSFET N-CH 500V 28A TO247AD

MOSFET N-CH 500V 28A TO247AD

Supplier's Site
Single FETs, MOSFETs - APT5020BNFR - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
APT5020BNFR
Single FETs, MOSFETs APT5020BNFR
MOSFET N-CH 500V 28A TO247AD

MOSFET N-CH 500V 28A TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 861610-APT5020BNFR 278-APT5020BNFR APT5020BNFR APT5020BNFR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5020BNFR 500V 28A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247AD Tube -55degC ~ 150degC (TJ) TO-247; TO-247-3
PD 360000 milliwatts 360000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

40V 195A TO220 MOSFET Transistor - 278-AUIRF2804 - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
4 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - UF3SC120016K3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
Transistor Technology / Material SiCFET (Cascode SiCJFET)
V(BR)DSS 1200 volts
View Details
3 suppliers