Microchip Technology, Inc. Single FETs, MOSFETs APT5018BLLG

Description
N-Channel 500V 27A (Tc) 300W (Tc) Through Hole TO-247 [B]
Request a Quote Datasheet
Description
N-Channel 500V 27A (Tc) 300W (Tc) Through Hole TO-247 [B]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - APT5018BLLG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
APT5018BLLG-ND
Single FETs, MOSFETs APT5018BLLG-ND
N-Channel 500V 27A (Tc) 300W (Tc) Through Hole TO-247 [B]

N-Channel 500V 27A (Tc) 300W (Tc) Through Hole TO-247 [B]

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5018BLLG - 907031-APT5018BLLG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5018BLLG
907031-APT5018BLLG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5018BLLG 907031-APT5018BLLG
Manufacturer: Microchip Technology Win Source Part Number: 907031-APT5018BLLG Series: POWER MOS 7® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 500 V 27A (Tc) 300W (Tc) Through Hole TO-247 [B] Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-247 [B] ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Microchip Technology
Win Source Part Number: 907031-APT5018BLLG
Series: POWER MOS 7®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 500 V 27A (Tc) 300W (Tc) Through Hole TO-247 [B]
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-247 [B]
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
500V 27A MOSFET Transistor
278-APT5018BLLG
500V 27A MOSFET Transistor 278-APT5018BLLG
MOSFET N-CH 500V 27A TO247 Product overview: APT5018BLLG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT5018BLLG can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 27A TO247 Product overview: APT5018BLLG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT5018BLLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT5018BLLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT5018BLLG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT5018BLLG
MOSFET N-CH 500V 27A TO247

MOSFET N-CH 500V 27A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number APT5018BLLG-ND 907031-APT5018BLLG 278-APT5018BLLG APT5018BLLG
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5018BLLG 500V 27A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 [B] Tube TO-247; TO-247-3
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data