Win Source Part Number: 1045817-APT5015BVRG
Category: Discrete Semiconductor Products>Transistors
Series: POWER MOS V®
Package: Tube
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 32A (Tc)
Rds On (Max) @ Id, Vgs: 150mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 [B]
Gate Charge (Qg) (Max) @ Vgs: 300 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5280 pF @ 25 V
Alternative Parts (Cross-Reference): IRFP32N50KPBF; IRFPS37N50APBF; SIHS36N50D-E3; FCH150N65F-F155; FCH130N60APT 5015 BVRG;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Base Product Number: APT5015
MOSFET N-CH 500V 32A TO247 Product overview: APT5015BVRG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT5015BVRG can be used for catalog matching and distributor lookup.
N-Channel 500V 32A (Tc) Through Hole TO-247 [B]
MOSFET N-CH 500V 32A TO247
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1045817-APT5015BVRG | 278-APT5015BVRG | APT5015BVRG-ND | APT5015BVRG |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 500V 32A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |
| Package Type | TO-247; SOT3 | Tube | TO-247; TO-247-3 | TO-247; TO-247-3 |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 500 volts |