Microchip Technology, Inc. Single FETs, MOSFETs APT5014SLLG

Description
N-Channel 500V 35A (Tc) 403W (Tc) Surface Mount D3 [S]
Request a Quote Datasheet
Description
N-Channel 500V 35A (Tc) 403W (Tc) Surface Mount D3 [S]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - APT5014SLLG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
APT5014SLLG-ND
Single FETs, MOSFETs APT5014SLLG-ND
N-Channel 500V 35A (Tc) 403W (Tc) Surface Mount D3 [S]

N-Channel 500V 35A (Tc) 403W (Tc) Surface Mount D3 [S]

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1187930-APT5014SLLG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1187930-APT5014SLLG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1187930-APT5014SLLG
Win Source Part Number: 1187930-APT5014SLLG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: POWER MOS 7® Package: Tube Standard Package: 1 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 35A (Tc) Rds On (Max) @ Id, Vgs: 140mOhm @ 17.5A, 10V Vgs(th) (Max) @ Id: 5V @ 1mA Power Dissipation (Max): 403W (Tc) Package / Case: TO-268-3, D³Pak (2 Leads + Tab), TO-268AA Supplier Device Package: D3 [S] Gate Charge (Qg) (Max) @ Vgs: 72 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3261 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): APT5014 SLLG; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Base Product Number: APT5014 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1187930-APT5014SLLG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: POWER MOS 7®
Package: Tube
Standard Package: 1
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 35A (Tc)
Rds On (Max) @ Id, Vgs: 140mOhm @ 17.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 1mA
Power Dissipation (Max): 403W (Tc)
Package / Case: TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Supplier Device Package: D3 [S]
Gate Charge (Qg) (Max) @ Vgs: 72 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3261 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): APT5014 SLLG;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Base Product Number: APT5014
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT5014SLLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT5014SLLG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT5014SLLG
MOSFET N-CH 500V 35A D3PAK

MOSFET N-CH 500V 35A D3PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number APT5014SLLG-ND 1187930-APT5014SLLG APT5014SLLG
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
FET, MOSFET Arrays - AUIRF7316Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers