Microchip Technology, Inc. Single FETs, MOSFETs APT5010JLL

Description
N-Channel 500V 41A (Tc) Chassis Mount ISOTOP®
Request a Quote Datasheet
Description
N-Channel 500V 41A (Tc) Chassis Mount ISOTOP®
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - APT5010JLL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
APT5010JLL-ND
Single FETs, MOSFETs APT5010JLL-ND
N-Channel 500V 41A (Tc) Chassis Mount ISOTOP®

N-Channel 500V 41A (Tc) Chassis Mount ISOTOP®

Buy Now Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: POWER MOS 7® Package: Tube Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 41A (Tc)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: POWER MOS 7®
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 41A (Tc)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT5010JLL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT5010JLL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT5010JLL
MOSFET N-CH 500V 41A ISOTOP

MOSFET N-CH 500V 41A ISOTOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number APT5010JLL-ND APT5010JLL
Product Name Single FETs, MOSFETs Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF2804L-313TRL - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-262-3
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details