Manufacturer: Microchip Technology
Win Source Part Number: 861606-APT5010JFLL
Series: POWER MOS 7®
Features: N-Channel 500 V 41A (Tc) Chassis Mount ISOTOP®
Package: Tube
Package: SOT-227-4, miniBLOC
Mounting: Chassis Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: ISOTOP®
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
N-Channel 500V 41A (Tc) Chassis Mount ISOTOP®
MOSFET N-CH 500V 41A ISOTOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 861606-APT5010JFLL | APT5010JFLL-ND | APT5010JFLL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5010JFLL | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |