Microchip Technology, Inc. Single FETs, MOSFETs APT5010B2FLLG

Description
N-Channel 500V 46A (Tc) 520W (Tc) Through Hole T-MAX™ [B2]
Request a Quote Datasheet
Description
N-Channel 500V 46A (Tc) 520W (Tc) Through Hole T-MAX™ [B2]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - APT5010B2FLLG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
APT5010B2FLLG-ND
Single FETs, MOSFETs APT5010B2FLLG-ND
N-Channel 500V 46A (Tc) 520W (Tc) Through Hole T-MAX™ [B2]

N-Channel 500V 46A (Tc) 520W (Tc) Through Hole T-MAX™ [B2]

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5010B2FLLG - 911642-APT5010B2FLLG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5010B2FLLG
911642-APT5010B2FLLG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5010B2FLLG 911642-APT5010B2FLLG
Manufacturer: Microchip Technology Win Source Part Number: 911642-APT5010B2FLLG Series: POWER MOS 7® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 500 V 46A (Tc) 520W (Tc) Through Hole T-MAX™ [B2] Package: TO-247-3 Variant Package: Tube Mounting: Through Hole Family Name: APT5010 Categories: Discrete Semiconductor Products Case / Package: T-MAX™ [B2] ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Microchip Technology
Win Source Part Number: 911642-APT5010B2FLLG
Series: POWER MOS 7®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 500 V 46A (Tc) 520W (Tc) Through Hole T-MAX™ [B2]
Package: TO-247-3 Variant
Package: Tube
Mounting: Through Hole
Family Name: APT5010
Categories: Discrete Semiconductor Products
Case / Package: T-MAX™ [B2]
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT5010B2FLLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT5010B2FLLG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT5010B2FLLG
MOSFET N-CH 500V 46A T-MAX

MOSFET N-CH 500V 46A T-MAX

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number APT5010B2FLLG-ND 911642-APT5010B2FLLG APT5010B2FLLG
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT5010B2FLLG Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data