Microchip Technology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single APT47F60J

Description
Manufacturer: Microchip Technology Win Source Part Number: 1324619-APT47F60J Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 1 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 49A (Tc) Rds On (Max) @ Id, Vgs: 90mOhm @ 33A, 10V Vgs(th) (Max) @ Id: 5V @ 2.5mA Power Dissipation (Max): 540W (Tc) Supplier Device Package: ISOTOP® Gate Charge (Qg) (Max) @ Vgs: 330 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 13190 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: APT47F60 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1324619-APT47F60J Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 1 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 49A (Tc) Rds On (Max) @ Id, Vgs: 90mOhm @ 33A, 10V Vgs(th) (Max) @ Id: 5V @ 2.5mA Power Dissipation (Max): 540W (Tc) Supplier Device Package: ISOTOP® Gate Charge (Qg) (Max) @ Vgs: 330 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 13190 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: APT47F60 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324619-APT47F60J - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324619-APT47F60J
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324619-APT47F60J
Manufacturer: Microchip Technology Win Source Part Number: 1324619-APT47F60J Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 1 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 49A (Tc) Rds On (Max) @ Id, Vgs: 90mOhm @ 33A, 10V Vgs(th) (Max) @ Id: 5V @ 2.5mA Power Dissipation (Max): 540W (Tc) Supplier Device Package: ISOTOP® Gate Charge (Qg) (Max) @ Vgs: 330 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 13190 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: APT47F60 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: RoHS Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1324619-APT47F60J
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 1
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 49A (Tc)
Rds On (Max) @ Id, Vgs: 90mOhm @ 33A, 10V
Vgs(th) (Max) @ Id: 5V @ 2.5mA
Power Dissipation (Max): 540W (Tc)
Supplier Device Package: ISOTOP®
Gate Charge (Qg) (Max) @ Vgs: 330 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 13190 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: APT47F60
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: RoHS Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT47F60J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT47F60J
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT47F60J
MOSFET N-CH 600V 49A ISOTOP

MOSFET N-CH 600V 49A ISOTOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1324619-APT47F60J APT47F60J
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 20 GHz, 800 um Discrete GaAs pHEMT Die - QPD2080D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 800 um Discrete GaAs pHEMT Die
Package Type Die
View Details
3 suppliers
MOSFETs - 2224614 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-252 (DPAK); TO-252
View Details
7 suppliers