Microchip Technology, Inc. 1600V/Full bridge/Si Diode modules APT40DR160HJ-Module

Description
Rectifier Si diode High blocking voltage High surge current Low leakage current Low stray inductance Low losses Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Full bridge VRRM (V): 1600 VF (V): 1.3 Current (A) Tc=80C: 40 Silicon type: Rectifier diode Package: SOT227
Datasheet
Description
Rectifier Si diode High blocking voltage High surge current Low leakage current Low stray inductance Low losses Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Full bridge VRRM (V): 1600 VF (V): 1.3 Current (A) Tc=80C: 40 Silicon type: Rectifier diode Package: SOT227
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1600V/Full bridge/Si Diode modules - APT40DR160HJ-Module - Microchip Technology, Inc.
Chandler, AZ, United States
1600V/Full bridge/Si Diode modules
APT40DR160HJ-Module
1600V/Full bridge/Si Diode modules APT40DR160HJ-Module
Rectifier Si diode High blocking voltage High surge current Low leakage current Low stray inductance Low losses Direct mounting to heatsink (isolated package) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Full bridge VRRM (V): 1600 VF (V): 1.3 Current (A) Tc=80C: 40 Silicon type: Rectifier diode Package: SOT227
  • Rectifier Si diode
  • High blocking voltage
  • High surge current
  • Low leakage current
  • Low stray inductance
  • Low losses
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • RoHS Compliant

Additional Features

    • Configuration: Full bridge
    • VRRM (V): 1600
    • VF (V): 1.3
    • Current (A) Tc=80C: 40
    • Silicon type: Rectifier diode
    • Package: SOT227
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category General Purpose Diodes
Product Number APT40DR160HJ-Module
Product Name 1600V/Full bridge/Si Diode modules
Package ['N/A']
Unlock Full Specs
to access all available technical data