MOSFET N-CH 600V 38A TO247 Product overview: APT38N60BC6 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT38N60BC6 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 861605-APT38N60BC6
Series: CoolMOS™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 38A (Tc) 278W (Tc) Through Hole TO-247 [B]
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: APT38N60
Categories: Discrete Semiconductor Products
Case / Package: TO-247 [B]
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 600V 38A TO247
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-APT38N60BC6 | 861605-APT38N60BC6 | APT38N60BC6 |
| Product Name | 600V 38A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT38N60BC6 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 600 volts | ||
| PD | 278 milliwatts |