N-Channel 800V 41A (Tc) 1040W (Tc) Through Hole TO-264 [L]
MOSFET N-CH 800V 41A TO264 Product overview: APT38F80L from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 41A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT38F80L can be used for catalog matching and distributor lookup.
MOSFET N-CH 800V 41A TO264
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | APT38F80L-ND | 278-APT38F80L | APT38F80L |
| Product Name | Single FETs, MOSFETs | 800V 41A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |
| Package Type | TO-264-3, TO-264AA | Tube | TO-264-3, TO-264AA |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 800 volts |