Microchip Technology, Inc. Connectors,Interconnects APT36GA60BD15

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete IGBT Type: NPT Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 35A Current - Collector Pulsed (Icm): 80A Vce(on) (Max) @ Vge, Ic: 2.7V @ 15V, 10A Power - Max: 83W
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete IGBT Type: NPT Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 35A Current - Collector Pulsed (Icm): 80A Vce(on) (Max) @ Vge, Ic: 2.7V @ 15V, 10A Power - Max: 83W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete IGBT Type: NPT Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 35A Current - Collector Pulsed (Icm): 80A Vce(on) (Max) @ Vge, Ic: 2.7V @ 15V, 10A Power - Max: 83W

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
IGBT Type: NPT
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 35A
Current - Collector Pulsed (Icm): 80A
Vce(on) (Max) @ Vge, Ic: 2.7V @ 15V, 10A
Power - Max: 83W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Nh-Din 1C / 500V / 50A / Gg Schurter - 54AJ9439 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details