N-Channel 800V 34A (Tc) 417W (Tc) Through Hole TO-264 [L]
MOSFET N-CH 800V 34A TO264 Product overview: APT34N80LC3G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT34N80LC3G can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 911639-APT34N80LC3G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 800 V 34A (Tc) 417W (Tc) Through Hole TO-264 [L]
Package: TO-264-3, TO-264AA
Package: Tube
Mounting: Through Hole
Family Name: APT34N80
Categories: Discrete Semiconductor Products
Case / Package: TO-264 [L]
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: APT34N80LC3GMI, APT34N80LC3GMI-ND
MOSFET N-CH 800V 34A TO264
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | APT34N80LC3G-ND | 278-APT34N80LC3G | 911639-APT34N80LC3G | APT34N80LC3G |
| Product Name | Single FETs, MOSFETs | 800V 34A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT34N80LC3G | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |
| Package Type | TO-264-3, TO-264AA | Tube | SOT3; TO-264 [L] | TO-264-3, TO-264AA |
| MOSFET Operating Mode | Enhancement |