Manufacturer: Microchip Technology
Win Source Part Number: 1325273-APT30M60J
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 1
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 31A (Tc)
Rds On (Max) @ Id, Vgs: 150mOhm @ 21A, 10V
Vgs(th) (Max) @ Id: 5V @ 2.5mA
Power Dissipation (Max): 355W (Tc)
Supplier Device Package: ISOTOP®
Gate Charge (Qg) (Max) @ Vgs: 215 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5890 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: APT30M60
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: RoHS Compliant
N-Channel 600V 31A (Tc) 355W (Tc) Chassis Mount ISOTOP®
MOSFET N-CH 600V 31A ISOTOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1325273-APT30M60J | APT30M60J-ND | APT30M60J |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |