Manufacturer: Microchip Technology
Win Source Part Number: 1324606-APT30M40JVFR
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 1
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 300 V
Current - Continuous Drain (Id) @ 25°C: 70A (Tc)
Rds On (Max) @ Id, Vgs: 40mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id: 4V @ 2.5mA
Power Dissipation (Max): 450W (Tc)
Supplier Device Package: ISOTOP®
Gate Charge (Qg) (Max) @ Vgs: 425 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 10200 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: APT30M40
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: RoHS Compliant
N-Channel 300V 70A (Tc) 450W (Tc) Chassis Mount ISOTOP®
MOSFET N-CH 300V 70A ISOTOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1324606-APT30M40JVFR | APT30M40JVFR-ND | APT30M40JVFR |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |