Microchip Technology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single APT30M30JLL

Description
Win Source Part Number: 1032091-APT30M30JLL Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: POWER MOS 7® Package: Tube Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 300 V Current - Continuous Drain (Id) @ 25°C: 88A (Tc) Rds On (Max) @ Id, Vgs: 30mOhm @ 44A, 10V Vgs(th) (Max) @ Id: 5V @ 2.5mA Mounting Type: Chassis Mount Package / Case: SOT-227-4, miniBLOC Supplier Device Package: ISOTOP® Gate Charge (Qg) (Max) @ Vgs: 140 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7030 pF @ 25 V Alternative Parts (Cross-Reference): VS-FA72SA50LC; VS-FA40SA50LC; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Base Product Number: APT30M30
Request a Quote Datasheet
Description
Win Source Part Number: 1032091-APT30M30JLL Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: POWER MOS 7® Package: Tube Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 300 V Current - Continuous Drain (Id) @ 25°C: 88A (Tc) Rds On (Max) @ Id, Vgs: 30mOhm @ 44A, 10V Vgs(th) (Max) @ Id: 5V @ 2.5mA Mounting Type: Chassis Mount Package / Case: SOT-227-4, miniBLOC Supplier Device Package: ISOTOP® Gate Charge (Qg) (Max) @ Vgs: 140 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7030 pF @ 25 V Alternative Parts (Cross-Reference): VS-FA72SA50LC; VS-FA40SA50LC; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Base Product Number: APT30M30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1032091-APT30M30JLL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1032091-APT30M30JLL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1032091-APT30M30JLL
Win Source Part Number: 1032091-APT30M30JLL Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: POWER MOS 7® Package: Tube Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 300 V Current - Continuous Drain (Id) @ 25°C: 88A (Tc) Rds On (Max) @ Id, Vgs: 30mOhm @ 44A, 10V Vgs(th) (Max) @ Id: 5V @ 2.5mA Mounting Type: Chassis Mount Package / Case: SOT-227-4, miniBLOC Supplier Device Package: ISOTOP® Gate Charge (Qg) (Max) @ Vgs: 140 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 7030 pF @ 25 V Alternative Parts (Cross-Reference): VS-FA72SA50LC; VS-FA40SA50LC; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microchip Technology Base Product Number: APT30M30

Win Source Part Number: 1032091-APT30M30JLL
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: POWER MOS 7®
Package: Tube
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 300 V
Current - Continuous Drain (Id) @ 25°C: 88A (Tc)
Rds On (Max) @ Id, Vgs: 30mOhm @ 44A, 10V
Vgs(th) (Max) @ Id: 5V @ 2.5mA
Mounting Type: Chassis Mount
Package / Case: SOT-227-4, miniBLOC
Supplier Device Package: ISOTOP®
Gate Charge (Qg) (Max) @ Vgs: 140 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7030 pF @ 25 V
Alternative Parts (Cross-Reference): VS-FA72SA50LC; VS-FA40SA50LC;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Base Product Number: APT30M30

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT30M30JLL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT30M30JLL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT30M30JLL
MOSFET N-CH 300V 88A ISOTOP

MOSFET N-CH 300V 88A ISOTOP

Supplier's Site
Single FETs, MOSFETs - APT30M30JLL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
APT30M30JLL
Single FETs, MOSFETs APT30M30JLL
MOSFET N-CH 300V 88A ISOTOP

MOSFET N-CH 300V 88A ISOTOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1032091-APT30M30JLL APT30M30JLL APT30M30JLL
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SOT3 SOT-227-4, miniBLOC SOT-227-4, miniBLOC
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data