Win Source Part Number: 1352006-APT2X100D20J
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1
Technology: Standard
Reverse Recovery Time (trr): 60 ns
Current - Reverse Leakage @ Vr: 500 µA @ 200 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 2 Independent
Mounting Type: Chassis Mount
Package / Case: SOT-227-4, miniBLOC
Supplier Device Package: ISOTOP®
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: APT2X100
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 A
Current - Average Rectified (Io) (per Diode): 100A
DIODE MODULE GP 200V 100A ISOTOP Product overview: APT2X100D20J from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 100A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-APT2X100D20J can be used for catalog matching and distributor lookup.
Diode Array 2 Independent Standard 200V 100A Chassis Mount SOT-227-4, miniBLOC
DIODE MODULE GP 200V 100A ISOTOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1352006-APT2X100D20J | 286-APT2X100D20J | APT2X100D20J-ND | APT2X100D20J |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | 200V 100A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1.1 volts | |||
| VR | 200 volts | |||
| IR | 0.5000 mA | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |