MOSFET N-CH 500V 24A TO247 Product overview: APT24F50B from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT24F50B can be used for catalog matching and distributor lookup.
N-Channel 500V 24A (Tc) 335W (Tc) Through Hole TO-247 [B]
MOSFET N-CH 500V 24A TO247
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-APT24F50B | APT24F50B-ND | APT24F50B |
| Product Name | 500V 24A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 500 volts | ||
| Transconductance | 0.0170 kS |