Microchip Technology, Inc. Single FETs, MOSFETs APT20M45SVRG

Description
N-Channel 200V 56A (Tc) Surface Mount D3 [S]
Request a Quote Datasheet
Description
N-Channel 200V 56A (Tc) Surface Mount D3 [S]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - APT20M45SVRG-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
APT20M45SVRG-ND
Single FETs, MOSFETs APT20M45SVRG-ND
N-Channel 200V 56A (Tc) Surface Mount D3 [S]

N-Channel 200V 56A (Tc) Surface Mount D3 [S]

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - APT20M45SVRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
APT20M45SVRG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs APT20M45SVRG
MOSFET N-CH 200V 56A D3PAK

MOSFET N-CH 200V 56A D3PAK

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number APT20M45SVRG-ND APT20M45SVRG
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
2.5 - 5.0 GHz, 8 Watt, 48 Volt GaN RF Transistor - QPD0005 - Qorvo
Specs
Transistor Technology / Material 2.5 - 5.0 GHz, 8 Watt, 48 Volt GaN RF Transistor
Package Type DFN
Power Gain 18.8 dB
View Details