N-Channel 200V 175A (Tc) 700W (Tc) Chassis Mount ISOTOP®
MOSFET N-CH 200V 175A ISOTOP Product overview: APT20M11JVR from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 175A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 175A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-APT20M11JVR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1325277-APT20M11JVR
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 1
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 175A (Tc)
Rds On (Max) @ Id, Vgs: 11mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id: 4V @ 5mA
Power Dissipation (Max): 700W (Tc)
Supplier Device Package: ISOTOP®
Gate Charge (Qg) (Max) @ Vgs: 180 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 21600 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: APT20M11
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: RoHS Compliant
MOSFET N-CH 200V 175A ISOTOP
MOSFET N-CH 200V 175A ISOTOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | APT20M11JVR-ND | 278-APT20M11JVR | 1325277-APT20M11JVR | APT20M11JVR | APT20M11JVR |
| Product Name | Single FETs, MOSFETs | 200V 175A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |
| Package Type | SOT-227-4, miniBLOC | Tube | SOT3; SOT-227-4, miniBLOC | SOT-227-4, miniBLOC | SOT-227-4, miniBLOC |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 200 volts | 200 volts | |||
| PD | 700 milliwatts | 700000 milliwatts | 700000 milliwatts |