N-Channel 200V 175A (Tc) 700W (Tc) Chassis Mount ISOTOP®
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: POWER MOS V®
Package: Tube
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Chassis Mount
Supplier Device Package: ISOTOP®
Package / Case: SOT-227-4, miniBLOC
Vgs (Max): ±30V
MOSFET N-CH 200V 175A ISOTOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | APT20M11JVFR-ND | APT20M11JVFR | |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |