Microchip Technology, Inc. Custom Parts - Custom Parts (0 - A) - APT20GT60KRG APT20GT60KRG

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188982-APT20GT60KRG Current Rating: 43 A Categories: Custom Parts Case / Package: TO-220 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 600 V Element Configuration: Single Max Operating Temperature: 150 °C Collector Emitter Voltage (VCEO): 600 V Max Collector Current: 43 A
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188982-APT20GT60KRG Current Rating: 43 A Categories: Custom Parts Case / Package: TO-220 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 600 V Element Configuration: Single Max Operating Temperature: 150 °C Collector Emitter Voltage (VCEO): 600 V Max Collector Current: 43 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - APT20GT60KRG - 1188982-APT20GT60KRG - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - APT20GT60KRG
1188982-APT20GT60KRG
Custom Parts - Custom Parts (0 - A) - APT20GT60KRG 1188982-APT20GT60KRG
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188982-APT20GT60KRG Current Rating: 43 A Categories: Custom Parts Case / Package: TO-220 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 600 V Element Configuration: Single Max Operating Temperature: 150 °C Collector Emitter Voltage (VCEO): 600 V Max Collector Current: 43 A

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1188982-APT20GT60KRG
Current Rating: 43 A
Categories: Custom Parts
Case / Package: TO-220
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 600 V
Element Configuration: Single
Max Operating Temperature: 150 °C
Collector Emitter Voltage (VCEO): 600 V
Max Collector Current: 43 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1188982-APT20GT60KRG
Product Name Custom Parts - Custom Parts (0 - A) - APT20GT60KRG
Unlock Full Specs
to access all available technical data